onsemi TVS Diodes SZSL24T1G

Description
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SZSL24T1G-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SZSL24T1G-ND
TVS Diodes SZSL24T1G-ND
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1097663-SZSL24T1G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1097663-SZSL24T1G
Circuit Protection - TVS - Diodes 1097663-SZSL24T1G
Win Source Part Number: 1097663-SZSL24T1G Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V Voltage - Breakdown (Min): 26.7V Voltage - Clamping (Max) @ Ipp: 55V Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 3.5pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SL24T1G; PESD15VS1UB,115; PESD15VS1ULD,315; PESD12VU1UT,215; PESD15VS1UL,315; PESD15VU1UT,215; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: SZSL24 Product Status: Obsolete

Win Source Part Number: 1097663-SZSL24T1G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 55V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 3.5pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SL24T1G; PESD15VS1UB,115; PESD15VS1ULD,315; PESD12VU1UT,215; PESD15VS1UL,315; PESD15VU1UT,215;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: SZSL24
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SZSL24T1G
TVS Protection Diode 144-SZSL24T1G
ESD / Surge Protector, 3000-REEL Product overview: SZSL24T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZSL24T1G can be used for catalog matching and distributor lookup.

ESD / Surge Protector, 3000-REEL Product overview: SZSL24T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZSL24T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZSL24T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZSL24T1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZSL24T1G
TVS DIODE 24VWM 55VC SOT23-3

TVS DIODE 24VWM 55VC SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZSL24T1G-ND 1097663-SZSL24T1G 144-SZSL24T1G SZSL24T1G
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236)
Peak Pulse Power 300 watts 300 watts 300 watts
VC 55 volts 55 volts 55 volts
Unlock Full Specs
to access all available technical data