onsemi TVS Diodes SZSD05T1G

Description
9.8V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet
Description
9.8V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SZSD05T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
9.8V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

9.8V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS - TVS - Diodes - SZSD05T1G - 898839-SZSD05T1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZSD05T1G
898839-SZSD05T1G
TVS - TVS - Diodes - SZSD05T1G 898839-SZSD05T1G
Manufacturer: ON Semiconductor Win Source Part Number: 898839-SZSD05T1G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 9.8V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 Package: Reel - TR Package: SC-76, SOD-323 Mounting: Surface Mount Family Name: SZSD05 Categories: Circuit Protection Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SZSD05T1GOSCT, SZSD05T1GOSDKR, SZSD05T1G-ND, SZSD05T1GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 898839-SZSD05T1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 9.8V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Package: Reel - TR
Package: SC-76, SOD-323
Mounting: Surface Mount
Family Name: SZSD05
Categories: Circuit Protection
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SZSD05T1GOSCT, SZSD05T1GOSDKR, SZSD05T1G-ND, SZSD05T1GOSTR

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SZSD05T1G
TVS Protection Diode 144-SZSD05T1G
ESD Protection Diode, Unidirectional, SOD-323, 3000-REEL Product overview: SZSD05T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZSD05T1G can be used for catalog matching and distributor lookup.

ESD Protection Diode, Unidirectional, SOD-323, 3000-REEL Product overview: SZSD05T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZSD05T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZSD05T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZSD05T1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZSD05T1G
TVS DIODE 5VWM 9.8VC SOD323

TVS DIODE 5VWM 9.8VC SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZSD05T1GOSTR-ND 898839-SZSD05T1G 144-SZSD05T1G SZSD05T1G
Product Name TVS Diodes TVS - TVS - Diodes - SZSD05T1G TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-323; SC-76, SOD-323 SOD-323; SOD-323 Tape and Reel SOD-323; SOD-323
Peak Pulse Power 350 watts 350 watts 350 watts
VC 9.8 volts 9.8 volts
Unlock Full Specs
to access all available technical data