onsemi Circuit Protection - TVS - Diodes SZPACDN004SR

Description
Win Source Part Number: 1298679-SZPACDN004SR Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Steering (Rail to Rail) Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 5.5V (Max) Power Line Protection: No Package / Case: TO-253-4, TO-253AA Supplier Device Package: SOT-143 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 2156-SZPACDN004SR-ON TR,ONSONSSZPACDN004S R Base Product Number: SZPACDN Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1298679-SZPACDN004SR Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Steering (Rail to Rail) Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 5.5V (Max) Power Line Protection: No Package / Case: TO-253-4, TO-253AA Supplier Device Package: SOT-143 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 2156-SZPACDN004SR-ON TR,ONSONSSZPACDN004S R Base Product Number: SZPACDN Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1298679-SZPACDN004SR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298679-SZPACDN004SR
Circuit Protection - TVS - Diodes 1298679-SZPACDN004SR
Win Source Part Number: 1298679-SZPACDN004SR Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Steering (Rail to Rail) Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 5.5V (Max) Power Line Protection: No Package / Case: TO-253-4, TO-253AA Supplier Device Package: SOT-143 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 2156-SZPACDN004SR-ON TR,ONSONSSZPACDN004S R Base Product Number: SZPACDN Product Status: Obsolete

Win Source Part Number: 1298679-SZPACDN004SR
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Steering (Rail to Rail)
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Power Line Protection: No
Package / Case: TO-253-4, TO-253AA
Supplier Device Package: SOT-143
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-SZPACDN004SR-ONTR,ONSONSSZPACDN004SR
Base Product Number: SZPACDN
Product Status: Obsolete

Buy Now Datasheet
TVS Diodes - SZPACDN004SR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SOT-143

Clamp Ipp Tvs Diode Surface Mount SOT-143

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SZPACDN004SR
TVS Protection Diode 144-SZPACDN004SR
ESD Protection Array, 3000-REEL Product overview: SZPACDN004SR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZPACDN004SR can be used for catalog matching and distributor lookup.

ESD Protection Array, 3000-REEL Product overview: SZPACDN004SR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZPACDN004SR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes SZPACDN004SR
TVS DIODE 5.5VWM SOT143

TVS DIODE 5.5VWM SOT143

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZPACDN004SR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZPACDN004SR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZPACDN004SR
TVS DIODE 5.5VWM SOT143

TVS DIODE 5.5VWM SOT143

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1298679-SZPACDN004SR SZPACDN004SR-ND 144-SZPACDN004SR SZPACDN004SR SZPACDN004SR
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package TO-253-4, TO-253AA TO-253-4, TO-253AA TO-253-4, TO-253AA SOT143; SOT-143
Unlock Full Specs
to access all available technical data