DIODE ZENER ARRAY 7.5V SC-89-3
Zener Diode Array 1 Pair Common Anode 7.5V 240mW SC-89-3
DIODE ZENER ARRAY 7.5V SC-89-3
ESD Protection Common Anode Diodes, 3000-REEL Product overview: SZNZL7V5AXV3T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-SZNZL7V5AXV3T1G can be used for catalog matching and distributor lookup.
Zener Diodes SC-89 3 EUT SNGL CPR
DIODE ZENER DUAL CA SC-89-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-SZNZL7V5AXV3T1GDKR-ND | 295-SZNZL7V5AXV3T1G | SZNZL7V5AXV3T1G | SZNZL7V5AXV3T1G |
| Product Name | Zener Diode Arrays | Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Arrangement | Common Anode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SC-89, SOT-490 | SC-89-3 | ||
| PD | 0.2400 milliwatts |