TVS DIODE 26VWM 46VC 2X2DFNW
TVS DIODE 26VWM 46VC 2X2DFNW
TVS DIODE 26VWM 46VC 2X2DFNW
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-SZNZ8P26VMX2WT5GTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 2-XDFN |
| VC | 46 volts |