Zener Diode 11V 250mW ±5% Surface Mount, Wettable Flank 2-X2DFNW (1x0.6)
DIODE ZENER 11V 250MW 2-X2DFNW
DIODE ZENER 11V 250MW 2-X2DFNW
11V ZENER STANDARD TOLERANCE IN
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 488-SZNZ8F11VMX2WT5GTR-ND | SZNZ8F11VMX2WT5G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Active | |
| Package | 2-X2DFNW (1x0.6) |