TVS DIODE 13VWM 18VC 2X2DFNW
TVS DIODE 13VWM 18VC 2X2DFNW
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-SZNZ8D16V4MX2WT5GTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 2-XDFN |
| VC | 18 volts |