onsemi Discrete Semiconductor Products - Diodes - Zener - Single SZNZ3F15VT1G

Description
Win Source Part Number: 1279649-SZNZ3F15VT1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 800 mW Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 10.5 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 100 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323FL Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: SZNZ3
Request a Quote Datasheet
Description
Win Source Part Number: 1279649-SZNZ3F15VT1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 800 mW Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 10.5 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 100 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323FL Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: SZNZ3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1279649-SZNZ3F15VT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279649-SZNZ3F15VT1G
Discrete Semiconductor Products - Diodes - Zener - Single 1279649-SZNZ3F15VT1G
Win Source Part Number: 1279649-SZNZ3F15VT1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 800 mW Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 10.5 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 100 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323FL Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: SZNZ3

Win Source Part Number: 1279649-SZNZ3F15VT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 800 mW
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 10.5 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323FL
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZNZ3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZNZ3F15VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZNZ3F15VT1G
Discrete Semiconductor Products - Diodes - Zener SZNZ3F15VT1G
DIODE ZENER 15V 800MW SOD323FL

DIODE ZENER 15V 800MW SOD323FL

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZNZ3F15VT1G
Zener Diodes SZNZ3F15VT1G
Zener Diodes ZENER VOLTAGE REGULATOR

Zener Diodes ZENER VOLTAGE REGULATOR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 1279649-SZNZ3F15VT1G SZNZ3F15VT1G SZNZ3F15VT1G
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOD-323; SC-90, SOD-323F SOD-323; SOD-323FL
VZ 15 volts 15 volts
ZZT 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data