Win Source Part Number: 1279662-SZNZ3F10VT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±6%
Power - Max: 800 mW
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 40 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323FL
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZNZ3
Zener Diodes ZENER VOLTAGE REGULATOR
DIODE ZENER 10V 800MW SOD323FL
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279662-SZNZ3F10VT1G | SZNZ3F10VT1G | SZNZ3F10VT1G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323FL | |
| VZ | 10 volts | 10 volts | |
| ZZT | 40 ohms | 40 ohms |