10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
Sub-1.0 pF ESD Array, 3000-REEL Product overview: SZNUP4114UCLW1T2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1.0 pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZNUP4114UCLW1T2
TVS DIODE 5.5VWM 10V SC88/SC70-6
TVS DIODE 5.5VWM 10V SC88/SC70-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZNUP4114UCLW1T2GOSCT-ND | 144-SZNUP4114UCLW1T2G | SZNUP4114UCLW1T2G | SZNUP4114UCLW1T2G |
| Product Name | TVS Diodes | 1.0 pF TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SC-88/SC70-6/SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | |
| VC | 10 volts | 10 volts | 10 volts | |
| VBR | 5.5 volts | 5.5 volts | 5.5 volts |