Manufacturer: onsemi
Category: Circuit Protection Transient -Voltage Suppressors (TVS) TVS Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Zener
Power - Peak Pulse: 350W
Applications: Automotive, CAN
Capacitance @ Frequency: 30pF @ 1MHz
Operating Temperature: -55°C ~ 150°C (TJ)
66V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
66V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
66V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
TVS DIODE 32VWM 66VC SOT23-3
TVS DIODE 32VWM 66VC SOT23-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZNUP3105LT3GOSCT-ND | SZNUP3105LT3G | SZNUP3105LT3G | |
| Product Name | Circuit Protection Transient -Voltage Suppressors (TVS) TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts |
| CT | 30 pF | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Configuration | Single | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |