onsemi TVS Diodes SZNUP2301MW6T1G

Description
Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SZNUP2301MW6T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TVS Diodes - SZNUP2301MW6T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TVS Diodes - SZNUP2301MW6T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 973559-SZNUP2301MW6T1G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
973559-SZNUP2301MW6T1G
Circuit Protection - TVS - Diodes 973559-SZNUP2301MW6T1G
Win Source Part Number: 973559-SZNUP2301MW6T 1G Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Steering (Rail to Rail) Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Breakdown (Min): 70V Power Line Protection: No Capacitance @ Frequency: 1.6pF @ 1MHz Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: SZNUP2301MW6T1G-ND,S ZNUP2301MW6T1GOSDKR, SZNUP2301MW6T1GOSTR, SZNUP2301MW6T1GOSCT Base Product Number: SZNUP2301

Win Source Part Number: 973559-SZNUP2301MW6T1G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Steering (Rail to Rail)
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Breakdown (Min): 70V
Power Line Protection: No
Capacitance @ Frequency: 1.6pF @ 1MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SZNUP2301MW6T1G-ND,SZNUP2301MW6T1GOSDKR,SZNUP2301MW6T1GOSTR,SZNUP2301MW6T1GOSCT
Base Product Number: SZNUP2301

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SZNUP2301MW6T1G
TVS Protection Diode 144-SZNUP2301MW6T1G
Low Capacitance Diode Array for ESD Protection, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: SZNUP2301MW6T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZNUP2301MW6T1G can be used for catalog matching and distributor lookup.

Low Capacitance Diode Array for ESD Protection, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: SZNUP2301MW6T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZNUP2301MW6T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZNUP2301MW6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZNUP2301MW6T1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZNUP2301MW6T1G
TVS DIODE SC88/SC70-6/SOT363

TVS DIODE SC88/SC70-6/SOT363

Supplier's Site
TVS DIODE SC88/SC70-6/SOT363

TVS DIODE SC88/SC70-6/SOT363

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZNUP2301MW6T1GOSCT-ND 973559-SZNUP2301MW6T1G 144-SZNUP2301MW6T1G SZNUP2301MW6T1G SZNUP2301MW6T1G
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 Tape and Reel SOT363; SC-88/SC70-6/SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363
VBR 70 volts 70 volts 70 volts 70 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data