TVS DIODE 5VWM 20VC 6TSOP
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-SZNUP2201MR6T1G-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOT23; SOT-23-6 Thin, TSOT-23-6 |
| Peak Pulse Power | 500 watts |
| VC | 20 volts |