55V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
Win Source Part Number: 1298712-SZNUP2128WTT
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive, CAN
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 26.5V (Max)
Voltage - Breakdown (Min): 27.5V
Voltage - Clamping (Max) @ Ipp: 55V
Power - Peak Pulse: 165W
Power Line Protection: No
Capacitance @ Frequency: 11pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3 (SOT323)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 488-SZNUP2128WTT1GCT
Base Product Number: NUP2128
ESD PROTECTION DEVICES; Clamping Voltage Vc Max:50V; Diode Case Style:SC-70; No. of Pins:3Pins; Operating Voltage:26.5V; Power Dissipation Pd:-; Product Range:NUP2128 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
TVS DIODE 26.5VWM 55VC SC70-3
TVS DIODE 26.5VWM 55VC SC70-3
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-SZNUP2128WTT1GCT-ND | 1298712-SZNUP2128WTT1G | 73AC4997 | SZNUP2128WTT1G | SZNUP2128WTT1G |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | Esd Protection Devices; Clamping Voltage Vc Max Onsemi | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||||
| Package | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SC-70-3 (SOT323) | |
| Peak Pulse Power | 165 watts | 165 watts | 165 watts | 165 watts | |
| VC | 55 volts | 55 volts | 55 volts | 55 volts | |
| VBR | 27.5 volts | 27.5 volts | 27.5 volts | 27.5 volts |