Manufacturer: ON Semiconductor
Win Source Part Number: 898834-SZNUP2125WTT3
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZNUP2125
Categories: Circuit Protection
Case / Package: SC-70-3 (SOT323)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 24VWM 50VC SC703
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
TVS DIODE 24VWM 50VC SC703
TVS DIODE 24VWM 50VC SC70-3
TVS DIODE 24VWM 50VC SC70-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 898834-SZNUP2125WTT3G | 488-SZNUP2125WTT3GCT-ND | SZNUP2125WTT3G | SZNUP2125WTT3G |
| Product Name | TVS - TVS - Diodes - SZNUP2125WTT3G | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SC-70-3 (SOT323) | SOT323; SC-70, SOT-323 | SC-70-3 (SOT323) | SOT323; SC-70, SOT-323 |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Configuration | Single | |||
| Peak Pulse Power | 200 watts | 200 watts | 200 watts |