50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
Win Source Part Number: 978502-SZNUP2125WTT1
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive, CAN
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 24V (Min)
Voltage - Breakdown (Min): 26.2V
Voltage - Clamping (Max) @ Ipp: 50V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 10pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3 (SOT323)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SZNUP2125WTT1GOSDKR,
Base Product Number: SZNUP2125
TVS DIODE 24VWM 50VC SC70-3
ESD PROTECTION DIODE, SC-70; Clamping Voltage Vc Max:50V; Diode Case Style:SC-70; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes
TVS DIODE 24VWM 50VC SC70-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZNUP2125WTT1GOSDKR-ND | 978502-SZNUP2125WTT1G | SZNUP2125WTT1G | 07AH4839 | SZNUP2125WTT1G |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Protection Diode, Sc-70; Clamping Voltage Vc Max Onsemi | TVS Diodes |
| Configuration | Single | ||||
| Package | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SC-70-3 (SOT323) | SOT323; SC-70, SOT-323 | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | |
| VC | 50 volts | 50 volts | 50 volts | 50 volts | |
| VBR | 26.2 volts | 26.2 volts | 26.2 volts | 26.2 volts |