TVS DIODE 24VWM 40VC 3XDFNW
40V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank 3-XDFNW (1x1)
TVS DIODE 24VWM 40VC 3XDFNW
28V CAN-FD ESD PROTECTION IN WDF
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-SZNUP2124MXWTBGDKR-ND | SZNUP2124MXWTBG |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 3-XFDFN | 3-XDFNW (1x1) |
| Peak Pulse Power | 120 watts | 120 watts |
| VC | 40 volts | 40 volts |