onsemi TVS Diodes SZNUP2115LT3G

Description
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SZNUP2115LT3G-ND - DigiKey
Thief River Falls, MN, United States
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298692-SZNUP2115LT3G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298692-SZNUP2115LT3G
Circuit Protection - TVS - Diodes 1298692-SZNUP2115LT3G
Win Source Part Number: 1298692-SZNUP2115LT3 G Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 24V (Min) Voltage - Breakdown (Min): 26.2V Voltage - Clamping (Max) @ Ipp: 50V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 10pF @ 1MHz Current - Peak Pulse (10/1000µs): 3A (8/20µs) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 2156-SZNUP2115LT3G-O S,2832-SZNUP2115LT3G -488,ONSONSSZNUP2115 LT3G Base Product Number: SZNUP2115

Win Source Part Number: 1298692-SZNUP2115LT3G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 24V (Min)
Voltage - Breakdown (Min): 26.2V
Voltage - Clamping (Max) @ Ipp: 50V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 10pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-SZNUP2115LT3G-OS,2832-SZNUP2115LT3G-488,ONSONSSZNUP2115LT3G
Base Product Number: SZNUP2115

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZNUP2115LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZNUP2115LT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZNUP2115LT3G
TVS DIODE 24VWM 50VC SOT23-3

TVS DIODE 24VWM 50VC SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZNUP2115LT3G-ND 1298692-SZNUP2115LT3G SZNUP2115LT3G
Product Name TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236)
Peak Pulse Power 200 watts 200 watts 200 watts
VC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data