Clamp Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Clamp Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Clamp Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
TVS Diode, 70V, 0.9pF, Bidirectional, SOT-23-3, ESD Protection Product overview: SZNUP1301ML3T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70V, 0.9pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70V, 0.9pF, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZNUP1301ML3T1G can be used for catalog matching and distributor lookup.
Win Source Part Number: 966522-SZNUP1301ML3T
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Steering (Rail to Rail)
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Breakdown (Min): 70V
Power Line Protection: No
Capacitance @ Frequency: 0.9pF @ 1MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SZNUP1301ML3T1G-ND,S
Base Product Number: SZNUP1301
DIODE, AEC-Q101, ESD, 70V, SOT-23; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes
TVS DIODE SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZNUP1301ML3T1GOSDKR-ND | 144-SZNUP1301ML3T1G | 966522-SZNUP1301ML3T1G | 13AC4066 | SZNUP1301ML3T1G | SZNUP1301ML3T1G |
| Product Name | TVS Diodes | 70V 0.9pF SOT-23 TVS Protection Diode | Circuit Protection - TVS - Diodes | Diode, Aec-Q101, Esd, 70V, Sot-23; Clamping Voltage Vc Max Onsemi | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | |
| VBR | 70 volts | 70 volts | 70 volts | 70 volts | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |