TVS DIODE 26.5VWM 55VC SC703
ESD PROTECTION DEVICES; Clamping Voltage Vc Max:50V; Diode Case Style:SC-70; No. of Pins:3Pins; Operating Voltage:26.5V; Power Dissipation Pd:-; Product Range:NUP1128 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
TVS DIODE 26.5VWM 55VC SC70-3
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-SZNUP1128WTT1GCT-ND | 73AC4996 | SZNUP1128WTT1G |
| Product Name | TVS Diodes | Esd Protection Devices; Clamping Voltage Vc Max Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SOT323; SC-70, SOT-323 | SC-70-3 (SOT323) | |
| Peak Pulse Power | 165 watts | 165 watts | |
| VC | 55 volts | 55 volts |