Win Source Part Number: 970323-SZNUP1128HT1G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive, CAN
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26.5V (Max)
Voltage - Breakdown (Min): 27.5V
Voltage - Clamping (Max) @ Ipp: 55V
Power - Peak Pulse: 165W
Power Line Protection: No
Capacitance @ Frequency: 11pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 488-SZNUP1128HT1GCT,
Base Product Number: NUP1128
55V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
55V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
55V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
ESD PROTECTION DEVICES; Clamping Voltage Vc Max:50V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:26.5V; Power Dissipation Pd:-; Product Range:NUP1128 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
TVS DIODE 26.5VWM 55VC SOD323
TVS DIODE 26.5VWM 55VC SOD323
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 970323-SZNUP1128HT1G | 488-SZNUP1128HT1GCT-ND | 38AH7422 | SZNUP1128HT1G | SZNUP1128HT1G |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Esd Protection Devices; Clamping Voltage Vc Max Onsemi | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SC-76, SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | |
| Peak Pulse Power | 165 watts | 165 watts | 165 watts | 165 watts | |
| VC | 55 volts | 55 volts | 55 volts | 55 volts | |
| VBR | 27.5 volts | 27.5 volts | 27.5 volts | 27.5 volts | |
| CT | 11 pF |