Win Source Part Number: 999535-SZNUP1105LT1G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V (Min)
Voltage - Breakdown (Min): 25.7V
Voltage - Clamping (Max) @ Ipp: 44V
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 60pF @ 1MHz
Current - Peak Pulse (10/1000µs): 8A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ONSONSSZNUP1105LT1G,
Base Product Number: SZNUP1105
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
DIODE, AEC-Q101, ESD, 24V, SOT-23; Clamping Voltage Vc Max:44V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
DIODE, AEC-Q101, ESD, 24V, SOT-23; Clamping Voltage Vc Max:44V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes
TVS DIODE 24VWM 44VC SOT23
TVS DIODE 24VWM 44VC SOT23
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 999535-SZNUP1105LT1G | SZNUP1105LT1GOSTR-ND | 13AC6271 | SZNUP1105LT1G | SZNUP1105LT1G |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Diode, Aec-Q101, Esd, 24V, Sot-23; Clamping Voltage Vc Max Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | |
| VC | 44 volts | 44 volts | 44 volts | 44 volts | |
| VBR | 25.7 volts | 25.7 volts | 25.7 volts | 25.7 volts | |
| CT | 60 pF |