Win Source Part Number: 1276388-SZNUF8152MUT
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: Automotive, AEC-Q101
Type: Low Pass
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.022" (0.55mm)
Number of Channels: 8
Attenuation Value: -25dB @ 800MHz ~ 3GHz
Filter Order: 3rd
Center / Cutoff Frequency: 125MHz (Cutoff)
Resistance - Channel (Ohms): 28
Values: R = 28Ohms, C = 17pF, L = 1nH
ESD Protection: Yes
Package / Case: 16-UFDFN Exposed Pad
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.138" L x 0.047" W (3.50mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: onsemi
Base Product Number: SZNUF81
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1276388-SZNUF8152MUT2G |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) |