The NUF4403MN is a four-channel Pi-style EMI filter array with integrated ESD protection, designed for EMI suppression in parallel interfaces up to 70 Mbps. It features ±18 kV contact and ±30 kV air ESD protection per channel, meeting IEC61000-4-2 Level 4. Each channel has a 100 Ω resistor and 17 pF capacitor, providing a 3 dB cutoff frequency of 105 MHz and greater than −35 dB attenuation from 800 MHz to 2.2 GHz. The device is housed in an 8-lead DFN8 surface-mount package measuring 1.6 mm × 1.6 mm. It operates from −40°C to 85°C and is Pb-free. TheSZNUF4403MNT1G is an orderable variant of this series with tape and reel packaging.
EMI Filter, 4-Channel, with Integrated ESD Protection, 3000-REEL Product overview: SZNUF4403MNT1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, Quad, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-SZNUF4403MNT1G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 835-SZNUF4403MNT1G |
| Product Name | Quad EMI RFI Filter |
| Filter Category | Active Filter |