onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - SZNUD3160DMT1G SZNUD3160DMT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1104743-SZNUD3160DMT 1G Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 150mA Voltage - Load: 61V (Max) Rds On (Typ): 1.8 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-74 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1104743-SZNUD3160DMT 1G Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 150mA Voltage - Load: 61V (Max) Rds On (Typ): 1.8 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-74 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SZNUD3160DMT1G
SZNUD3160DMT1G
PMIC - PMIC - Power Distribution Switches, Load Drivers - SZNUD3160DMT1G SZNUD3160DMT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1104743-SZNUD3160DMT 1G Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 150mA Voltage - Load: 61V (Max) Rds On (Typ): 1.8 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-74 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1104743-SZNUD3160DMT1G
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: Relay, Solenoid Driver
Number of Outputs: 2
Current - Output (Max): 150mA
Voltage - Load: 61V (Max)
Rds On (Typ): 1.8 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-74
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - SZNUD3160DMT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SZNUD3160DMT1G
PMIC - Power Distribution Switches, Load Drivers SZNUD3160DMT1G
IC PWR DRIVER N-CHANNEL 1:1 SC74

IC PWR DRIVER N-CHANNEL 1:1 SC74

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SZNUD3160DMT1G SZNUD3160DMT1G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SZNUD3160DMT1G PMIC - Power Distribution Switches, Load Drivers
Voltage 61V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1801620-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 830-800/000-315 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details