Gate Drivers 60V DUAL INDUCTIVE LOAD D
IC PWR DRIVER N-CHANNEL 1:1 SC74
Power Switch/Driver 1:1 N-Channel 150mA SC-74
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | SZNUD3160DMT1G | SZNUD3160DMT1G | SZNUD3160DMT1G |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other | |
| Driver Type | Low-side | ||
| Number of Outputs | 2; 2 |