onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - SZNUD3124LT1G SZNUD3124LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084061-SZNUD3124LT1 G Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Number of Outputs: 1 Current - Output (Max): 150mA Voltage - Load: 28V (Max) Rds On (Typ): 800 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 (TO-236) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NUD3160LT1G; SZNUD3160LT1G; IRMCF312; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084061-SZNUD3124LT1 G Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Number of Outputs: 1 Current - Output (Max): 150mA Voltage - Load: 28V (Max) Rds On (Typ): 800 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 (TO-236) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NUD3160LT1G; SZNUD3160LT1G; IRMCF312; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - SZNUD3124LT1G - SZNUD3124LT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SZNUD3124LT1G
SZNUD3124LT1G
PMIC - PMIC - Power Distribution Switches, Load Drivers - SZNUD3124LT1G SZNUD3124LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084061-SZNUD3124LT1 G Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Number of Outputs: 1 Current - Output (Max): 150mA Voltage - Load: 28V (Max) Rds On (Typ): 800 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 (TO-236) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NUD3160LT1G; SZNUD3160LT1G; IRMCF312; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1084061-SZNUD3124LT1G
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: Relay, Solenoid Driver
Number of Outputs: 1
Current - Output (Max): 150mA
Voltage - Load: 28V (Max)
Rds On (Typ): 800 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3 (TO-236)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): NUD3160LT1G; SZNUD3160LT1G; IRMCF312;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SZNUD3124LT1G
PMIC - Power Distribution Switches, Load Drivers SZNUD3124LT1G
IC PWR DRVR N-CHAN 1:1 SOT23-3

IC PWR DRVR N-CHAN 1:1 SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SZNUD3124LT1G SZNUD3124LT1G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SZNUD3124LT1G PMIC - Power Distribution Switches, Load Drivers
Voltage 28V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details