onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - SZNUD3124DMT1G SZNUD3124DMT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 142265-SZNUD3124DMT1 G Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 150mA Voltage - Load: 28V (Max) Rds On (Typ): 800 mOhm (Max) Family Name: SZNUD3124 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-74 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AN44150A; TLE 8201R; TLE8201RXT; TLE8201RAUMA1; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 142265-SZNUD3124DMT1 G Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 150mA Voltage - Load: 28V (Max) Rds On (Typ): 800 mOhm (Max) Family Name: SZNUD3124 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-74 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AN44150A; TLE 8201R; TLE8201RXT; TLE8201RAUMA1; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - SZNUD3124DMT1G - SZNUD3124DMT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SZNUD3124DMT1G
SZNUD3124DMT1G
PMIC - PMIC - Power Distribution Switches, Load Drivers - SZNUD3124DMT1G SZNUD3124DMT1G
Manufacturer: ON Semiconductor Win Source Part Number: 142265-SZNUD3124DMT1 G Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 150mA Voltage - Load: 28V (Max) Rds On (Typ): 800 mOhm (Max) Family Name: SZNUD3124 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-74 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AN44150A; TLE 8201R; TLE8201RXT; TLE8201RAUMA1; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 142265-SZNUD3124DMT1G
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: Relay, Solenoid Driver
Number of Outputs: 2
Current - Output (Max): 150mA
Voltage - Load: 28V (Max)
Rds On (Typ): 800 mOhm (Max)
Family Name: SZNUD3124
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-74
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): AN44150A; TLE 8201R; TLE8201RXT; TLE8201RAUMA1;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - SZNUD3124DMT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SZNUD3124DMT1G
PMIC - Power Distribution Switches, Load Drivers SZNUD3124DMT1G
IC PWR DRIVER N-CHANNEL 1:1 SC74

IC PWR DRIVER N-CHANNEL 1:1 SC74

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SZNUD3124DMT1G SZNUD3124DMT1G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SZNUD3124DMT1G PMIC - Power Distribution Switches, Load Drivers
Voltage 28V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-319 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details