The SZNUD3112LT1G is an integrated inductive load driver in a SOT-23 package, designed to switch relays, solenoids, and small DC motors up to 6.0 W at 12 V without an external free-wheeling diode. It features an internal Zener clamp for suppressed voltage transients, a drain-source on-resistance of up to 1.3 Ω at 500 mA and 3.0 V gate drive, and continuous drain current capability of 400 mA at 25 °C. The device operates from -40 °C to 85 °C ambient temperature and is AEC-Q101 qualified with PPAP capability. It accepts logic-level inputs and includes ESD protection rated at 2000 V HBM.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SZNUD3112LT1G |
| Product Name | MOSFET |