onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - SZNUD3112LT1G SZNUD3112LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 898829-SZNUD3112LT1G Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Supply Voltage: 3.3V ~ 5V Part Status: Obsolete Family Name: SZNUD3112 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SZNUD3112LT1GOSDKR, SZNUD3112LT1GOSCT, SZNUD3112LT1GOSTR, SZNUD3112LT1G-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 898829-SZNUD3112LT1G Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Supply Voltage: 3.3V ~ 5V Part Status: Obsolete Family Name: SZNUD3112 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SZNUD3112LT1GOSDKR, SZNUD3112LT1GOSCT, SZNUD3112LT1GOSTR, SZNUD3112LT1G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SZNUD3112LT1G
SZNUD3112LT1G
PMIC - PMIC - Power Distribution Switches, Load Drivers - SZNUD3112LT1G SZNUD3112LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 898829-SZNUD3112LT1G Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Supply Voltage: 3.3V ~ 5V Part Status: Obsolete Family Name: SZNUD3112 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SZNUD3112LT1GOSDKR, SZNUD3112LT1GOSCT, SZNUD3112LT1GOSTR, SZNUD3112LT1G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 898829-SZNUD3112LT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Supply Voltage: 3.3V ~ 5V
Part Status: Obsolete
Family Name: SZNUD3112
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SZNUD3112LT1GOSDKR, SZNUD3112LT1GOSCT, SZNUD3112LT1GOSTR, SZNUD3112LT1G-ND

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SZNUD3112LT1G
PMIC - Power Distribution Switches, Load Drivers SZNUD3112LT1G
IC PWR DRVR N-CHAN 1:1 SOT23-3

IC PWR DRVR N-CHAN 1:1 SOT23-3

Supplier's Site Datasheet
Power Load Sw, Low Side, -40 To 85Deg C Rohs Compliant Onsemi - 54AH9725 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, -40 To 85Deg C Rohs Compliant Onsemi
54AH9725
Power Load Sw, Low Side, -40 To 85Deg C Rohs Compliant Onsemi 54AH9725
POWER LOAD SW, LOW SIDE, -40 TO 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, LOW SIDE, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SZNUD3112LT1G SZNUD3112LT1G 54AH9725
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SZNUD3112LT1G PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Low Side, -40 To 85Deg C Rohs Compliant Onsemi
Current 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details