onsemi Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SZNUD3112DMT1G

Description
Win Source Part Number: 1209461-SZNUD3112DMT 1G Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 400mA Output Configuration: Low Side Voltage - Load: 14V (Max) Rds On (Typ): 900mOhm (Max) Package / Case: SC-74, SOT-457 Supplier Device Package: SC-74 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.3V ~ 5V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: SZNUD3112DMT1G-ND,SZ NUD3112DMT1GOSCT,ONS ONSSZNUD3112DMT1G,SZ NUD3112DMT1GOSDKR,21 56-SZNUD3112DMT1G-OS ,SZNUD3112DMT1GOSTR Base Product Number: NUD3112 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1209461-SZNUD3112DMT 1G Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 400mA Output Configuration: Low Side Voltage - Load: 14V (Max) Rds On (Typ): 900mOhm (Max) Package / Case: SC-74, SOT-457 Supplier Device Package: SC-74 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.3V ~ 5V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: SZNUD3112DMT1G-ND,SZ NUD3112DMT1GOSCT,ONS ONSSZNUD3112DMT1G,SZ NUD3112DMT1GOSDKR,21 56-SZNUD3112DMT1G-OS ,SZNUD3112DMT1GOSTR Base Product Number: NUD3112 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1209461-SZNUD3112DMT1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1209461-SZNUD3112DMT1G
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1209461-SZNUD3112DMT1G
Win Source Part Number: 1209461-SZNUD3112DMT 1G Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 400mA Output Configuration: Low Side Voltage - Load: 14V (Max) Rds On (Typ): 900mOhm (Max) Package / Case: SC-74, SOT-457 Supplier Device Package: SC-74 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.3V ~ 5V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: SZNUD3112DMT1G-ND,SZ NUD3112DMT1GOSCT,ONS ONSSZNUD3112DMT1G,SZ NUD3112DMT1GOSDKR,21 56-SZNUD3112DMT1G-OS ,SZNUD3112DMT1GOSTR Base Product Number: NUD3112 Product Status: Obsolete

Win Source Part Number: 1209461-SZNUD3112DMT1G
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: On/Off
Switch Type: Relay, Solenoid Driver
Number of Outputs: 2
Current - Output (Max): 400mA
Output Configuration: Low Side
Voltage - Load: 14V (Max)
Rds On (Typ): 900mOhm (Max)
Package / Case: SC-74, SOT-457
Supplier Device Package: SC-74
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3.3V ~ 5V
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: SZNUD3112DMT1G-ND,SZNUD3112DMT1GOSCT,ONSONSSZNUD3112DMT1G,SZNUD3112DMT1GOSDKR,2156-SZNUD3112DMT1G-OS,SZNUD3112DMT1GOSTR
Base Product Number: NUD3112
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1209461-SZNUD3112DMT1G
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ26100DRPRG4 - 201344-BQ26100DRPRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 6-VSON Exposed Pad (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers