The NUD3105D is an integrated inductive load driver designed to switch relays, solenoids, and small DC motors without an external free-wheeling diode. It is packaged in an SC-74 case and operates from a 3.0 V to 5.0 V supply, with a continuous drain current rating of 500 mA and a drain-to-source voltage rating of 6.0 V. The device includes an internal Zener clamp for suppressed voltage transients and has a maximum power dissipation of 380 mW. It is qualified to withstand 2000 V human body model ESD and 200 V machine model ESD. The NUD3105DMT1G is a Pb-free variant of this series.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SZNUD3105DMT1G |
| Product Name | MOSFET |