The NSQA6V8AW5T2G is a single-line CAN/LIN bus protector with four unidirectional ESD protection diodes in an SC-88A SMT package. It provides transient voltage suppression with a working peak reverse voltage of 5 V, a clamping voltage of 13 V at 1.6 A peak pulse current, and a junction capacitance of 12 to 15 pF at 0 V bias. The device meets IEC 61000-4-2 Level 4 ESD protection standards and MIL-STD-883C Method 3015-6 Class 3, and is RoHS compliant. Operating junction temperature ranges from -40°C to +125°C, with a storage temperature range of -55°C to +150°C.
Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.8V
Voltage - Breakdown (Min): 95V
Voltage - Clamping (Max) @ Ipp: 137V
Current - Peak Pulse (10/1000µs): 10A
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors |
| Package Type | SOT3 |