15V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (3.5x2)
TVS DIODE 3VWM 15VC 10UDFN
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZNSP8818MUTAG-ND | SZNSP8818MUTAG |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 10-UDFN Exposed Pad | 10-UDFN (3.5x2) |
| VC | 15 volts | 15 volts |