onsemi 88A TVS Protection Diode SZMSQA6V1W5T2G

Description
Diode Array for ESD Protection, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: SZMSQA6V1W5T2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 88A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMSQA6V1W5T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Array for ESD Protection, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: SZMSQA6V1W5T2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 88A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMSQA6V1W5T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
88A TVS Protection Diode
144-SZMSQA6V1W5T2G
88A TVS Protection Diode 144-SZMSQA6V1W5T2G
Diode Array for ESD Protection, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: SZMSQA6V1W5T2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 88A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMSQA6V1W5T2G can be used for catalog matching and distributor lookup.

Diode Array for ESD Protection, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: SZMSQA6V1W5T2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 88A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMSQA6V1W5T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1097661-SZMSQA6V1W5T2G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1097661-SZMSQA6V1W5T2G
Circuit Protection - TVS - Diodes 1097661-SZMSQA6V1W5T2G
Win Source Part Number: 1097661-SZMSQA6V1W5T 2G Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 3V Voltage - Breakdown (Min): 6.1V Power - Peak Pulse: 150W Power Line Protection: No Capacitance @ Frequency: 90pF @ 1MHz Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MSQA6V1W5T2G; MMQA5V6T1G; MMQA27VT1G; PESD5V0S4UF,115; PESD3V3S4UF,115; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: SZMSQA6V1W5T2GOSDKR, SZMSQA6V1W5T2G-ND,21 56-SZMSQA6V1W5T2G-OS ,SZMSQA6V1W5T2GOSTR, SZMSQA6V1W5T2GOSCT,O NSONSSZMSQA6V1W5T2G Base Product Number: SZMSQA6 Product Status: Obsolete

Win Source Part Number: 1097661-SZMSQA6V1W5T2G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 3V
Voltage - Breakdown (Min): 6.1V
Power - Peak Pulse: 150W
Power Line Protection: No
Capacitance @ Frequency: 90pF @ 1MHz
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MSQA6V1W5T2G; MMQA5V6T1G; MMQA27VT1G; PESD5V0S4UF,115; PESD3V3S4UF,115;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SZMSQA6V1W5T2GOSDKR,SZMSQA6V1W5T2G-ND,2156-SZMSQA6V1W5T2G-OS,SZMSQA6V1W5T2GOSTR,SZMSQA6V1W5T2GOSCT,ONSONSSZMSQA6V1W5T2G
Base Product Number: SZMSQA6
Product Status: Obsolete

Buy Now Datasheet
TVS Diodes - SZMSQA6V1W5T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)

Clamp Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZMSQA6V1W5T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZMSQA6V1W5T2G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZMSQA6V1W5T2G
TVS DIODE 3VWM SC88A

TVS DIODE 3VWM SC88A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SZMSQA6V1W5T2G 1097661-SZMSQA6V1W5T2G SZMSQA6V1W5T2GOSTR-ND SZMSQA6V1W5T2G
Product Name 88A TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SOT353; 5-TSSOP, SC-70-5, SOT-353 SOT353; 5-TSSOP, SC-70-5, SOT-353 SOT353; SC-88A (SC-70-5/SOT-353)
Peak Pulse Power 150 watts 150 watts 150 watts 150 watts
Unlock Full Specs
to access all available technical data