Win Source Part Number: 970322-SZMMSZ8V2T1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 700 nA @ 5 V
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMMSZ8V2T1GOSCT,SZM
Base Product Number: SZMMSZ8
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123
Zener Diodes ZEN REG 0.5W 8.2V
ZENER DIODE, 8.2V, 0.5W, SOD-123; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZxxxT1G Series RoHS Compliant: Yes
DIODE ZENER 8.2V 500MW SOD123
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 970322-SZMMSZ8V2T1G | SZMMSZ8V2T1GOSCT-ND | SZMMSZ8V2T1G | 76T7799 | SZMMSZ8V2T1G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Zener Diode, 8.2V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 8.2 volts | 8.2 volts | |||
| ZZT | 15 ohms | 15 ohms | |||
| IR | 0.7000 mA | 700 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) |