Zener Diode 75V 500mW ±5% Surface Mount SOD-123
Zener Diode 75V 500mW ±5% Surface Mount SOD-123
Zener Diode 75V 500mW ±5% Surface Mount SOD-123
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ5267BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5267BT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 795998-SZMMSZ5267BT1
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-123
Mounting: SMD
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 100nA @ 56V
Voltage - Zener (Nom) (Vz): 75V
Family Name: MMSZ5267B
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-123
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 270 Ohm
Alternative Parts (Cross-Reference): MMSZ5267B; MMSZ5267B/D4; MMSZ5267B-GS18; MMSZ5267B-GS08;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
DIODE ZENER 75V 500MW SOD123
ZENER DIODE, 75V, 0.5W, SOD-123; Zener Voltage Nom:75V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ52xxxT1G
Zener Diodes ZEN REG 0.5W 75V
DIODE ZENER 75V 500MW SOD123
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMSZ5267BT1GOSDKR-ND | 287-SZMMSZ5267BT1G | 795998-SZMMSZ5267BT1G | SZMMSZ5267BT1G | 76T7793 | SZMMSZ5267BT1G | SZMMSZ5267BT1G |
| Product Name | Single Zener Diodes | 500 mW Zener Diode | Diodes - Zener - Single - SZMMSZ5267BT1G | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 75V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Zener Diodes | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape and Reel | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 75 volts | 75 volts | 75 volts | 75 volts | |||
| ZZT | 270 ohms | 270 ohms | 270 ohms | 270 ohms |