Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ5262BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5262BT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1104741-SZMMSZ5262BT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 39V
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 125 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
DIODE ZENER 51V 500MW SOD123
DIODE ZENER 51V 500MW SOD123
Zener Diode 51V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 51V 500MW SOD123
ZENER DIODE, 51V, 0.5W, SOD-123; Zener Voltage Nom:51V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ52xxxT1G
DIODE ZENER 51V 500MW SOD123
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SZMMSZ5262BT1G | 1104741-SZMMSZ5262BT1G | 488-SZMMSZ5262BT1GCT-ND | SZMMSZ5262BT1G | 76T7790 | SZMMSZ5262BT1G |
| Product Name | 500 mW Zener Diode | Diodes - Zener - Single - SZMMSZ5262BT1G | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 51V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Single Zener Diodes |
| Package | Tape and Reel | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 51 volts | 51 volts | 51 volts | 51 volts | ||
| ZZT | 125 ohms | 125 ohms | 125 ohms | 125 ohms | ||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |