onsemi 500 mW Zener Diode SZMMSZ5261BT3G

Description
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 10000-REEL Product overview: SZMMSZ5261BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5261BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 10000-REEL Product overview: SZMMSZ5261BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5261BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500 mW Zener Diode
287-SZMMSZ5261BT3G
500 mW Zener Diode 287-SZMMSZ5261BT3G
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 10000-REEL Product overview: SZMMSZ5261BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5261BT3G can be used for catalog matching and distributor lookup.

Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 10000-REEL Product overview: SZMMSZ5261BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5261BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 488-SZMMSZ5261BT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMSZ5261BT3GTR-ND
Single Zener Diodes 488-SZMMSZ5261BT3GTR-ND
Zener Diode 47V 500mW ±5% Surface Mount SOD-123

Zener Diode 47V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 488-SZMMSZ5261BT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMSZ5261BT3GCT-ND
Single Zener Diodes 488-SZMMSZ5261BT3GCT-ND
DIODE ZENER 47V 500MW SOD123

DIODE ZENER 47V 500MW SOD123

Buy Now Datasheet
Single Zener Diodes - 488-SZMMSZ5261BT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMSZ5261BT3GDKR-ND
Single Zener Diodes 488-SZMMSZ5261BT3GDKR-ND
DIODE ZENER 47V 500MW SOD123

DIODE ZENER 47V 500MW SOD123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279614-SZMMSZ5261BT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279614-SZMMSZ5261BT3G
Discrete Semiconductor Products - Diodes - Zener - Single 1279614-SZMMSZ5261BT3G
Win Source Part Number: 1279614-SZMMSZ5261BT 3G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 36 V Voltage - Zener (Nom) (Vz): 47 V Impedance (Max) (Zzt): 105 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 2832-SZMMSZ5261BT3G- 488,2832-SZMMSZ5261B T3GTR Base Product Number: SZMMSZ52

Win Source Part Number: 1279614-SZMMSZ5261BT3G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 36 V
Voltage - Zener (Nom) (Vz): 47 V
Impedance (Max) (Zzt): 105 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 2832-SZMMSZ5261BT3G-488,2832-SZMMSZ5261BT3GTR
Base Product Number: SZMMSZ52

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMSZ5261BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMSZ5261BT3G
Discrete Semiconductor Products - Diodes - Zener SZMMSZ5261BT3G
DIODE ZENER 47V 500MW SOD123

DIODE ZENER 47V 500MW SOD123

Supplier's Site
Zener Diode, 47V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 76T7789 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 47V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
76T7789
Zener Diode, 47V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 76T7789
ZENER DIODE, 47V, 0.5W, SOD-123; Zener Voltage Nom:47V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ52xxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 47V, 0.5W, SOD-123; Zener Voltage Nom:47V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ52xxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZMMSZ5261BT3G
Zener Diodes SZMMSZ5261BT3G
Zener Diodes ZEN REG 0.5W 47V

Zener Diodes ZEN REG 0.5W 47V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SZMMSZ5261BT3G 488-SZMMSZ5261BT3GTR-ND 1279614-SZMMSZ5261BT3G SZMMSZ5261BT3G 76T7789 SZMMSZ5261BT3G
Product Name 500 mW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diode, 47V, 0.5W, Sod-123; Zener Voltage Nom Onsemi Zener Diodes
Package Tape and Reel SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS RoHS
VZ 47 volts 47 volts 47 volts
ZZT 105 ohms 105 ohms 105 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data