Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ5260BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5260BT1G can be used for catalog matching and distributor lookup.
Zener Diode 43V 500mW ±5% Surface Mount SOD-123
Zener Diode 43V 500mW ±5% Surface Mount SOD-123
Zener Diode 43V 500mW ±5% Surface Mount SOD-123
Manufacturer: ON Semiconductor
Win Source Part Number: 801469-SZMMSZ5260BT1
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 43V
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 93 Ohms
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 33V
Part Number Series: MMSZ5260B
Zener Diodes ZEN REG 0.5W 43V
DIODE ZENER 43V 500MW SOD123
DIODE ZENER 43V 500MW SOD123
ZENER DIODE, AEC-Q101, 43V, SOD-123; Zener Voltage Vz Typ:43V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ52xxxT1G
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SZMMSZ5260BT1G | SZMMSZ5260BT1GOSCT-ND | 801469-SZMMSZ5260BT1G | SZMMSZ5260BT1G | SZMMSZ5260BT1G | SZMMSZ5260BT1G | 50AC7334 |
| Product Name | 500 mW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - SZMMSZ5260BT1G | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diode, Aec-Q101, 43V, Sod-123; Zener Voltage Vz Typ Onsemi |
| Package | Tape and Reel | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 43 volts | 43 volts | 43 volts | 43 volts | 43 volts | ||
| ZZT | 93 ohms | 93 ohms | 93 ohms | 93 ohms | |||
| PD | 500 milliwatts | 500 milliwatts |