Manufacturer: ON Semiconductor
Win Source Part Number: 898824-SZMMSZ5256ET1
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 30 V 500 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMMSZ5256
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diode 30V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 30V 500MW SOD123
DIODE ZENER 30V 500MW SOD123
ZENER DIODE, 30V, 0.5W, SOD-123; Zener Voltage Nom:30V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ52xxET1G
Zener Diodes ZENER REGULATR DIODE
DIODE ZENER 30V 500MW SOD123
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 898824-SZMMSZ5256ET1G | 488-SZMMSZ5256ET1GTR-ND | 76T7780 | SZMMSZ5256ET1G | SZMMSZ5256ET1G |
| Product Name | Diodes - Zener - Single - SZMMSZ5256ET1G | Single Zener Diodes | Zener Diode, 30V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS | ||||
| PD | 500 milliwatts |