ZENER DIODE, 27V, 0.5W, SOD-123; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ52xxxT1G
Zener Diodes Zener Diode 500 Mw
DIODE ZENER 27V 500MW SOD123
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 38AH7420 | SZMMSZ5254BT3G | SZMMSZ5254BT3G |
| Product Name | Zener Diode, 27V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 |
| Pin Count | 2 | ||
| RoHS Compliant | RoHS | ||
| PD | 500 milliwatts | ||
| Tj | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) |