Zener Diode 500 mW SOD-123, 3000-REEL Product overview: SZMMSZ5253BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5253BT1G can be used for catalog matching and distributor lookup.
Zener Diode 25V 500mW ±5% Surface Mount SOD-123
Zener Diode 25V 500mW ±5% Surface Mount SOD-123
Zener Diode 25V 500mW ±5% Surface Mount SOD-123
Win Source Part Number: 1279721-SZMMSZ5253BT
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 19 V
Voltage - Zener (Nom) (Vz): 25 V
Impedance (Max) (Zzt): 35 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMMSZ5253BT1GOSTR,2
Base Product Number: SZMMSZ52
DIODE ZENER 25V 500MW SOD123
Zener Diodes ZEN SOD123 REG 0.5W
DIODE ZENER 25V 500MW SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SZMMSZ5253BT1G | SZMMSZ5253BT1GOSTR-ND | 1279721-SZMMSZ5253BT1G | SZMMSZ5253BT1G | SZMMSZ5253BT1G | SZMMSZ5253BT1G |
| Product Name | 500 mW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| PD | 0.5000 milliwatts | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | ||
| VZ | 25 volts | 25 volts | 25 volts |