onsemi Discrete Semiconductor Products - Diodes - Zener - Single SZMMSZ5252ET1G

Description
Win Source Part Number: 1279717-SZMMSZ5252ET 1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, SZMMSZ52xxxT1G Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 18 V Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 33 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: SZMMSZ52
Request a Quote
Description
Win Source Part Number: 1279717-SZMMSZ5252ET 1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, SZMMSZ52xxxT1G Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 18 V Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 33 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: SZMMSZ52
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source part number 1279717-SZMMSZ5252ET1G is a Zener diode from the MMSZ52xxET1G series, designed for surface mount applications in a compact SOD-123 package. It has a maximum power dissipation of 500 mW and operates within a wide Zener voltage range of 2.4 V to 110 V, with a nominal Zener voltage of 24 V for this specific part. The device features a maximum Zener impedance of 33 Ohms and a reverse leakage current of 100 nA at 18 V. It is rated for operation in temperatures ranging from -55°C to +150°C and is AEC-Q101 qualified, making it suitable for automotive applications. The diode is packaged in tape and reel format, with 3,000 units per standard package, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Win Source part number 1279717-SZMMSZ5252ET1G is a Zener diode from the MMSZ52xxET1G series, designed for surface mount applications in a compact SOD-123 package. It has a maximum power dissipation of 500 mW and operates within a wide Zener voltage range of 2.4 V to 110 V, with a nominal Zener voltage of 24 V for this specific part. The device features a maximum Zener impedance of 33 Ohms and a reverse leakage current of 100 nA at 18 V. It is rated for operation in temperatures ranging from -55°C to +150°C and is AEC-Q101 qualified, making it suitable for automotive applications. The diode is packaged in tape and reel format, with 3,000 units per standard package, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1279717-SZMMSZ5252ET1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279717-SZMMSZ5252ET1G
Discrete Semiconductor Products - Diodes - Zener - Single 1279717-SZMMSZ5252ET1G
Win Source Part Number: 1279717-SZMMSZ5252ET 1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, SZMMSZ52xxxT1G Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 18 V Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 33 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: SZMMSZ52

Win Source Part Number: 1279717-SZMMSZ5252ET1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 18 V
Voltage - Zener (Nom) (Vz): 24 V
Impedance (Max) (Zzt): 33 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZMMSZ52

Buy Now Datasheet
Single Zener Diodes - 488-SZMMSZ5252ET1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMSZ5252ET1GDKR-ND
Single Zener Diodes 488-SZMMSZ5252ET1GDKR-ND
DIODE ZENER 24V 500MW SOD123

DIODE ZENER 24V 500MW SOD123

Buy Now Datasheet
Single Zener Diodes - 488-SZMMSZ5252ET1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMSZ5252ET1GTR-ND
Single Zener Diodes 488-SZMMSZ5252ET1GTR-ND
Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 488-SZMMSZ5252ET1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMSZ5252ET1GCT-ND
Single Zener Diodes 488-SZMMSZ5252ET1GCT-ND
DIODE ZENER 24V 500MW SOD123

DIODE ZENER 24V 500MW SOD123

Buy Now Datasheet
Zener Diode, 24V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 76T7772 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 24V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
76T7772
Zener Diode, 24V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 76T7772
ZENER DIODE, 24V, 0.5W, SOD-123; Zener Voltage Nom:24V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ52xxET1G Series RoHS Compliant: Yes

ZENER DIODE, 24V, 0.5W, SOD-123; Zener Voltage Nom:24V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ52xxET1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZMMSZ5252ET1G
Zener Diodes SZMMSZ5252ET1G
Zener Diodes ZENER REGULATR DIODE

Zener Diodes ZENER REGULATR DIODE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMSZ5252ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMSZ5252ET1G
Discrete Semiconductor Products - Diodes - Zener SZMMSZ5252ET1G
DIODE ZENER 24V 500MW SOD123

DIODE ZENER 24V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1279717-SZMMSZ5252ET1G 488-SZMMSZ5252ET1GDKR-ND 76T7772 SZMMSZ5252ET1G SZMMSZ5252ET1G
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diode, 24V, 0.5W, Sod-123; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
VZ 24 volts 24 volts
ZZT 33 ohms 33 ohms
IR 0.1000 mA 100 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data