onsemi Single Zener Diodes SZMMSZ5248ET1G

Description
Zener Diode 18V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 18V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZMMSZ5248ET1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ5248ET1GOSDKR-ND
Single Zener Diodes SZMMSZ5248ET1GOSDKR-ND
Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - SZMMSZ5248ET1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ5248ET1GOSTR-ND
Single Zener Diodes SZMMSZ5248ET1GOSTR-ND
Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - SZMMSZ5248ET1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ5248ET1GOSCT-ND
Single Zener Diodes SZMMSZ5248ET1GOSCT-ND
Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - SZMMSZ5248ET1G - 024056-SZMMSZ5248ET1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZMMSZ5248ET1G
024056-SZMMSZ5248ET1G
Diodes - Zener - Single - SZMMSZ5248ET1G 024056-SZMMSZ5248ET1G
Manufacturer: ON Semiconductor Win Source Part Number: 024056-SZMMSZ5248ET1 G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 14V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 21 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 024056-SZMMSZ5248ET1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 14V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 21 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMSZ5248ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMSZ5248ET1G
Discrete Semiconductor Products - Diodes - Zener SZMMSZ5248ET1G
DIODE ZENER 18V 500MW SOD123

DIODE ZENER 18V 500MW SOD123

Supplier's Site
DIODE ZENER 18V 500MW SOD123 - 598-SZMMSZ5248ET1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 18V 500MW SOD123
598-SZMMSZ5248ET1G
DIODE ZENER 18V 500MW SOD123 598-SZMMSZ5248ET1G
DIODE ZENER 18V 500MW SOD123

DIODE ZENER 18V 500MW SOD123

Supplier's Site
Zener Regulator Diode / Reel Onsemi - 76T7765 - Newark, An Avnet Company
Chicago, IL, United States
Zener Regulator Diode / Reel Onsemi
76T7765
Zener Regulator Diode / Reel Onsemi 76T7765
ZENER REGULATOR DIODE / REEL

ZENER REGULATOR DIODE / REEL

Supplier's Site
Zener Diode, 18V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi - 99AC9661 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 18V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi
99AC9661
Zener Diode, 18V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi 99AC9661
ZENER DIODE, 18V, 0.5W, SOD-123; Zener Voltage Vz Typ:18V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ52xxET1G Series; RoHS Compliant: Yes

ZENER DIODE, 18V, 0.5W, SOD-123; Zener Voltage Vz Typ:18V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ52xxET1G Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZMMSZ5248ET1GOSDKR-ND 024056-SZMMSZ5248ET1G SZMMSZ5248ET1G 598-SZMMSZ5248ET1G 76T7765 99AC9661
Product Name Single Zener Diodes Diodes - Zener - Single - SZMMSZ5248ET1G Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 18V 500MW SOD123 Zener Regulator Diode / Reel Onsemi Zener Diode, 18V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
VZ 18 volts 18 volts 18 volts 18 volts
ZZT 21 ohms 21 ohms
Unlock Full Specs
to access all available technical data