Manufacturer: ON Semiconductor
Win Source Part Number: 749692-SZMMSZ5248BT1
Manufacturer Homepage: www.onsemi.com
Reference case: SOD123
Reference Date Code: 1707+
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ5248BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5248BT1G can be used for catalog matching and distributor lookup.
Zener Diode 18V 500mW ±5% Surface Mount SOD-123
Zener Diode 18V 500mW ±5% Surface Mount SOD-123
Zener Diode 18V 500mW ±5% Surface Mount SOD-123
Zener Diodes ZEN REG 0.5W 18V
ZENER DIODE, AUTO, 18V, 0.5W, SOD-123; Zener Voltage Vz Typ:18V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ52xxxT1G
DIODE ZENER 18V 500MW SOD123
DIODE ZENER 18V 500MW SOD123
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 749692-SZMMSZ5248BT1G | 287-SZMMSZ5248BT1G | SZMMSZ5248BT1GOSCT-ND | SZMMSZ5248BT1G | 13AC4052 | SZMMSZ5248BT1G | SZMMSZ5248BT1G |
| Product Name | Diodes - Zener - Single - SZMMSZ5248BT1G | 500 mW Zener Diode | Single Zener Diodes | Zener Diodes | Zener Diode, Auto, 18V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 18 volts | 18 volts | 18 volts | 18 volts | |||
| ZZT | 21 ohms | 21 ohms | 21 ohms | ||||
| PD | 500 milliwatts | 500 milliwatts |