Win Source Part Number: 1383563-SZMMSZ5246ET
Category: Discrete Semiconductor Products>Diodes>Zene
Series: Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package: Tape & Reel
Standard Package: 3,000 pcs
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 12 V
Voltage - Zener (Nom) (Vz): 16 V
Impedance (Max) (Zzt): 17 Ohms
Mounting Type: Surface Mount
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: ON Semiconductor
Base Product Number: SZMMSZ52
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Zener Diode 16V 500mW ±5% Surface Mount SOD-123
Zener Diode 16V 500mW ±5% Surface Mount SOD-123
Zener Diode 16V 500mW ±5% Surface Mount SOD-123
Zener Diodes ZENER REGULATOR
ZENER DIODE, 16V, 0.5W, SOD-123; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ52xxET1G
DIODE ZENER 16V 500MW SOD123
DIODE ZENER 16V 500MW SOD123
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1383563-SZMMSZ5246ET1G | SZMMSZ5246ET1GOSDKR-ND | SZMMSZ5246ET1G | 76T7762 | SZMMSZ5246ET1G | SZMMSZ5246ET1G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | Zener Diodes | Zener Diode, 16V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 16 volts | 16 volts | 16 volts | |||
| ZZT | 17 ohms | 17 ohms | 17 ohms | |||
| IR | 0.1000 mA | 1.00E-4 mA | 100 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |