The Zener Diode, 15V, 0.5W, SOD-123 from Onsemi is designed for voltage regulation in surface mount applications. It features a nominal Zener voltage of 15V and a maximum power dissipation of 500mW, making it suitable for general-purpose, medium current applications. The diode is housed in a compact SOD-123 package, which facilitates high-density circuit designs and is optimized for automated board assembly. This device has a wide reverse voltage range from 2.4V to 110V and offers an ESD rating of Class 3, indicating robust protection against electrostatic discharge. The Zener diode operates effectively within a temperature range of -55°C to +150°C, ensuring reliability in various environmental conditions. Additionally, it is available in a Pb-free package, aligning with RoHS compliance standards. Engineers seeking a reliable Zener diode for voltage regulation in compact electronic designs may find this product suitable for their projects.
Win Source Part Number: 1279718-SZMMSZ5245ET
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 11 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 16 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZMMSZ52
Zener Diode 15V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 15V 500MW SOD123
DIODE ZENER 15V 500MW SOD123
Zener Diodes ZENER REGULATR DIODE
DIODE ZENER 15V 500MW SOD123
DIODE ZENER 15V 500MW SOD123
ZENER DIODE, 15V, 0.5W, SOD-123; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ52xxET1G
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279718-SZMMSZ5245ET1G | 488-SZMMSZ5245ET1GTR-ND | SZMMSZ5245ET1G | SZMMSZ5245ET1G | SZMMSZ5245ET1G | 76T7760 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 15V, 0.5W, Sod-123; Zener Voltage Nom Onsemi |
| Package | SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 15 volts | 15 volts | 15 volts | |||
| ZZT | 16 ohms | 16 ohms | 16 ohms | |||
| IR | 0.1000 mA | 1.00E-4 mA | 100 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) |