Zener Diode 8.7V 500mW ±5% Surface Mount SOD-123
Zener Diode 8.7V 500mW ±5% Surface Mount SOD-123
Zener Diode 8.7V 500mW ±5% Surface Mount SOD-123
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ5238BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5238BT1G can be used for catalog matching and distributor lookup.
DIODE ZENER 8.7V 500MW SOD123
ZENER DIODE, AUTO, 8.7, 0.5W, SOD-123; Zener Voltage Vz Typ:8.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ52xxxT1G
DIODE ZENER 8.7V 500MW SOD123
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMSZ5238BT1GOSTR-ND | 287-SZMMSZ5238BT1G | SZMMSZ5238BT1G | 13AC4049 | SZMMSZ5238BT1G |
| Product Name | Single Zener Diodes | 500 mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Auto, 8.7, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | Tape and Reel | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 8.7 volts | 8.7 volts | 8.7 volts | 8.7 volts | |
| ZZT | 8 ohms | 8 ohms | 8 ohms |