onsemi Diodes - Zener - Single - SZMMSZ5238BT1G SZMMSZ5238BT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 734854-SZMMSZ5238BT1 G Packaging: Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 8.7V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 8 Ohms Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: MMSZ5238B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 3μA at 6.5V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 734854-SZMMSZ5238BT1 G Packaging: Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 8.7V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 8 Ohms Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: MMSZ5238B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 3μA at 6.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SZMMSZ5238BT1G - 734854-SZMMSZ5238BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZMMSZ5238BT1G
734854-SZMMSZ5238BT1G
Diodes - Zener - Single - SZMMSZ5238BT1G 734854-SZMMSZ5238BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 734854-SZMMSZ5238BT1 G Packaging: Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 8.7V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 8 Ohms Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: MMSZ5238B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 3μA at 6.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 734854-SZMMSZ5238BT1G
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 8.7V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 8 Ohms
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: MMSZ5238B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 3μA at 6.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 734854-SZMMSZ5238BT1G
Product Name Diodes - Zener - Single - SZMMSZ5238BT1G
Package Type Other; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3918SESTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-WFQFN Exposed Pad
IOUT 1 amps
View Details
Voltage Regulators - 2413457 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type SOT89; Other; SOT-89-5
IOUT 0.4000 amps
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details